Littelfuse, Inc. 70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014225

Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014225) comes with a pre-loaded 225-amp MEGA® fuse. Includes a 225 A MEGA® fuse
Datasheet
Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014225) comes with a pre-loaded 225-amp MEGA® fuse. Includes a 225 A MEGA® fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 V Bolt-Down Sealed Water-Resistant Fuse Holder - 880014225 - Littelfuse, Inc.
Rosemont, IL, United States
70 V Bolt-Down Sealed Water-Resistant Fuse Holder
880014225
70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014225
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014225) comes with a pre-loaded 225-amp MEGA® fuse. Includes a 225 A MEGA® fuse

The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014225) comes with a pre-loaded 225-amp MEGA® fuse. Includes a 225 A MEGA® fuse

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 880014225
Product Name 70 V Bolt-Down Sealed Water-Resistant Fuse Holder
Normal Operating Current 168 amps
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
Fuse Block - 1491-N266 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 1884479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Auto Fuses holder - VF-76-01-3 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 100 amps
Rated Operating Voltage 32 volts
View Details