Littelfuse, Inc. Fuseholders LFFB0003Z

Description
Fuse Block 800A 150V 1 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 800A 150V 1 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F7159-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F7159-ND
Fuseholders F7159-ND
Fuse Block 800A 150V 1 Circuit Bolt Down Chassis Mount

Fuse Block 800A 150V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Forklift Fuse Holder Rohs Compliant Littelfuse - 14T1020 - Newark, An Avnet Company
Chicago, IL, United States
Forklift Fuse Holder Rohs Compliant Littelfuse
14T1020
Forklift Fuse Holder Rohs Compliant Littelfuse 14T1020
FORKLIFT FUSE HOLDER ROHS COMPLIANT: YES

FORKLIFT FUSE HOLDER ROHS COMPLIANT: YES

Supplier's Site
Fuseholder, 800A, 150V, Chassis; Fuse Holder Type Littelfuse - 51AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, 800A, 150V, Chassis; Fuse Holder Type Littelfuse
51AC1999
Fuseholder, 800A, 150V, Chassis; Fuse Holder Type Littelfuse 51AC1999
FUSEHOLDER, 800A, 150V, CHASSIS; Fuse Holder Type:Chassis Mount Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:LFFB Series; Voltage Rating VAC:150V; Voltage Rating V RoHS Compliant: Yes

FUSEHOLDER, 800A, 150V, CHASSIS; Fuse Holder Type:Chassis Mount Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:LFFB Series; Voltage Rating VAC:150V; Voltage Rating V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F7159-ND 14T1020 51AC1999
Product Name Fuseholders Forklift Fuse Holder Rohs Compliant Littelfuse Fuseholder, 800A, 150V, Chassis; Fuse Holder Type Littelfuse
Rated Operating Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, UR, Cover - OG (Clip) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 500 volts
View Details
SMT Fuse Clip- no end stop on T&R w/ Kapton - 3622KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 838784-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details