Littelfuse, Inc. Fuseholders L60030M1PQ

Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030M1PQ-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1068446-L60030M1PQ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1068446-L60030M1PQ
Circuit Protection - Fuseholders 1068446-L60030M1PQ
Win Source Part Number: 1068446-L60030M1PQ Category: Circuit Protection>Fuseholde rs Series: L600 Termination Style: Screw Terminal, Pressure Plate, Quick Connect Contact Finish: Tin Package: Box Contact Material: Copper Alloy For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 1 Voltage: 600V Standard Package: 1 Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): L60030M1PQL60030M-1P Q; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: L60030M-1PQ,F5258,-L 60030M1PQ,L60030M1PQ -ND

Win Source Part Number: 1068446-L60030M1PQ
Category: Circuit Protection>Fuseholders
Series: L600
Termination Style: Screw Terminal, Pressure Plate, Quick Connect
Contact Finish: Tin
Package: Box
Contact Material: Copper Alloy
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Number of Circuits: 1
Voltage: 600V
Standard Package: 1
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): L60030M1PQL60030M-1PQ;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: L60030M-1PQ,F5258,-L60030M1PQ,L60030M1PQ-ND

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 02B8692 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
02B8692
Fuse Block; Fuse Holder Type Littelfuse 02B8692
FUSE BLOCK; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:Midget; Holder Terminals:Pressure Plate, Quick Connect; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:Midget; Holder Terminals:Pressure Plate, Quick Connect; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 5666-L60030M1PQ-ND 1068446-L60030M1PQ 02B8692
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - VRB22-125/125L/125LM -  - VICFUSE
Specs
Normal Operating Current 125 amps
Rated Operating Voltage 690 to 450 volts
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Street Lighting Fuse Boxes - CS0585-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 886483 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details