Littelfuse, Inc. 32V Battery-Mounted Fuse Holder with Busbar FHZ210

Description
The BMZB Series 32V 2-Position Battery Mount Ground Consolidation Block allows you to mount directly to a post-style battery terminal with all necessary hardware coming pre-assembled.This series serves as a scalable circuit protection solution. 2-position ground consolidation block mounts directly to the negative post of a Group 31 battery
Request a Quote Datasheet
Description
The BMZB Series 32V 2-Position Battery Mount Ground Consolidation Block allows you to mount directly to a post-style battery terminal with all necessary hardware coming pre-assembled.This series serves as a scalable circuit protection solution. 2-position ground consolidation block mounts directly to the negative post of a Group 31 battery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Battery-Mounted Fuse Holder with Busbar - FHZ210 - Littelfuse, Inc.
Rosemont, IL, United States
32V Battery-Mounted Fuse Holder with Busbar
FHZ210
32V Battery-Mounted Fuse Holder with Busbar FHZ210
The BMZB Series 32V 2-Position Battery Mount Ground Consolidation Block allows you to mount directly to a post-style battery terminal with all necessary hardware coming pre-assembled.This series serves as a scalable circuit protection solution. 2-position ground consolidation block mounts directly to the negative post of a Group 31 battery

The BMZB Series 32V 2-Position Battery Mount Ground Consolidation Block allows you to mount directly to a post-style battery terminal with all necessary hardware coming pre-assembled.This series serves as a scalable circuit protection solution. 2-position ground consolidation block mounts directly to the negative post of a Group 31 battery

Supplier's Site Datasheet
Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder, 2-Position, with Busbar, 400A, 32VDC - 45626 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder, 2-Position, with Busbar, 400A, 32VDC
45626
Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder, 2-Position, with Busbar, 400A, 32VDC 45626
The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring. Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal Designed to mate with M6 ZCASE fuses Battery clamp oriented to provide clearance for wire routing Specifically designed to relocate circuit protection closer to a vehicle battery The 2-Position fuse holder mounts to the negative post of a battery and provides two fuses posts. Operating Temperature: -40°F ( -40°C) to 185°F (85°C) Input Terminals: Negative Battery Post Output Terminals: M8 See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options

The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring.

  • Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal
  • Designed to mate with M6 ZCASE fuses
  • Battery clamp oriented to provide clearance for wire routing
  • Specifically designed to relocate circuit protection closer to a vehicle battery
  • The 2-Position fuse holder mounts to the negative post of a battery and provides two fuses posts.
  • Operating Temperature: -40°F ( -40°C) to 185°F (85°C)
  • Input Terminals: Negative Battery Post
  • Output Terminals: M8
  • See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options
Supplier's Site Datasheet
Fuseholders - 5346-FHZ210-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ210-ND
Fuseholders 5346-FHZ210-ND
Fuse Holder 400A 32V 2 Circuit Bolt Down Chassis Mount

Fuse Holder 400A 32V 2 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number FHZ210 45626 5346-FHZ210-ND
Product Name 32V Battery-Mounted Fuse Holder with Busbar Littelfuse FHZ210 ZCASE BMZB Series Battery Mount Fuse Holder, 2-Position, with Busbar, 400A, 32VDC Fuseholders
Normal Operating Current 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8663586 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Fuseholders - 36-3586TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details