DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 90 100 110 120 130 140 149 150 151 152 153 154 155 156 157 158 159 160 161 163
Product Name Notes
AC DC Converters Output Input
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 400W
DC DC Converter Output Input
DC-DC ISOLATED, 1 W, 4.5~5.5 VDC
DC-DC ISOLATED, 1.4 W, 4.5~5.5 V
DC-DC ISOLATED, 1.5 W, 4.5~5.5 V
DC-DC ISOLATED, 1.72 W, 4.5~5.5
DC-DC ISOLATED, 1.75 W, 10.8~13.
DC-DC ISOLATED, 1.76 W, 4.5~5.5
DC-DC ISOLATED, 2 W, 10.8~13.2 V
DC-DC ISOLATED, 2 W, 21.6~26.4 V
DC-DC ISOLATED, 2 W, 4.5~5.5 VDC
DC-DC ISOLATED, 2.1 W, 10.8~13.2
DC-DC ISOLATED, 2.25 W, 10.8~13.
DC-DC ISOLATED, 2.25 W, 13.5~16.
DC-DC ISOLATED, 2.25 W, 21.6~26.
DC-DC ISOLATED, 2.28 W, 10.8~13.
DC-DC ISOLATED, 2.28 W, 13.5~16.
DC-DC ISOLATED, 2.5 W, 10.8~13.2
DC-DC ISOLATED, 2.5 W, 13.5~16.5
DC-DC ISOLATED, 2.5 W, 21.6~26.4
DC-DC ISOLATED, 2.5 W, 9~15 VDC
DC/DC CONVERTER 24V
Enclosed DC DC Converter 1 Output 24V 18.75A 36V Input
Enclosed DC DC Converter 1 Output 24V 6.25A 36V Input
Enclosed DC DC Converter 1 Output 24V 8.33A 200V Input
Enclosed DC DC Converter 1 Output 72V 80A 200V Input
Enclosed, Conformal Coated DC DC Converter 3 Output 12V 3.3V 5V 40A, 20A, 30A 45V Input
Enclosed, Conformal Coated DC DC Converter 6 Output 12V 3.3V 5V -12V 40A, 20A, 30A, 1A 50V Input
Enclosed, Conformal Coated DC DC Converter 6 Output 12V 5V 3.3V -12V 40A, 30A, 20A, 1A 320V Input
Isolated DC DC Converter 3 Output 48V 48V 24V 1.56A, 1.56A, 3.13A 400V Input
Isolated Module DC DC Converter 1 Output 12V 4.16A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 8.4A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 3.33A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 667mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 100mA 12V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 2.08A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 2.08A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 3.12A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3.12A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 4.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 4.2A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 12A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 12A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 48V 1.04A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 1.04A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 12A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 6V 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 1.111A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 14.5V - 15.5V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 11.6V - 12.4V Input
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 14.5V - 15.5V Input
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 23.3V - 24.7V Input
Isolated Module DC DC Converter 2 Output 15V -8V 100mA, 80mA 9V - 15V Input
Isolated Module DC DC Converter 2 Output 17V -8.6V 80mA, 40mA 14.5V - 15.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 14.5V - 15.5V Input
Isolated Module DC DC Converter 3 Output 5.1V 12V -12V 12A, 2.5A, 2.5A 18V - 36V Input
Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input
ISOLATED MODULE DC DC CONVERTER
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 16V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 2A 6V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 5V 2A 8V - 36V Input
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 5.1V 10A 4.5V - 13.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 9V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 5A 8.3V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.63V 15A 3V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 18V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 15V 500mA 19V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 2A 4.5V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 9V 500mA 12V - 36V Input
VI-LRAM-C1
VI-LRAM-I2

<< Prev Next >>