Powerex, Inc. DC DC Converters VLA106-15151

Description
Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VLA106-15151-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VLA106-15151-ND
DC DC Converters VLA106-15151-ND
Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 100mA 12V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex - 40K9892 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex
40K9892
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex 40K9892
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number VLA106-15151-ND 40K9892
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 12.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details