DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1.4A, INDUCTOR BUILT-IN STEP-UP | |
| 100MA INDUCTOR BUILT-IN STEP-UP | |
| DC DC CONVERT 24V 5V TH | |
| DC DC CONVERTER 1.8V 0.3W | |
| DC DC CONVERTER 3.2V 0.3W | |
| DC DC CONVERTER 4.5V 0.3W | |
| DC DC Converter Output - Input | |
| INDUCTOR BUILT-IN STEP-UP MICRO | |
| ISOLATED MODULE DC DC CONVERTER | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.94 ~ 3.06V 0.9V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.234 ~ 3.366V 350mA 0.9V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.4V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4.5V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4.9 ~ 5.1V 500mA 0.9V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 100mA 0.9V - 5.5V Input |
| << Prev | Next >> |