Murata Power Solutions DC DC Converters VKP60LT515C

Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1937-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1937-5-ND
DC DC Converters 811-1937-5-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 12A, 2A, 2A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter; Power Supply Approvals Murata Power Solutions - 87K5880 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter; Power Supply Approvals Murata Power Solutions
87K5880
Dc/dc Converter; Power Supply Approvals Murata Power Solutions 87K5880
DC/DC Converter; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Output Current - Output 2:2A RoHS Compliant: Yes

DC/DC Converter; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:15V; Output Current - Output 2:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-1937-5-ND 87K5880
Product Name DC DC Converters Dc/dc Converter; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 to 12 amps 12 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data