Powerex, Inc. DC DC Converters VLA106-24151

Description
Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 835-1061-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
835-1061-ND
DC DC Converters 835-1061-ND
Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 100mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex - 20K4389 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex
20K4389
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex 20K4389
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
DC DC Converters
VLA106-24151
DC DC Converters VLA106-24151
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies
Product Number 835-1061-ND 20K4389 VLA106-24151
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Powerex DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 100715424 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details