Powerex, Inc. DC DC Converters VLA106-24154

Description
Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 835-1118-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
835-1118-ND
DC DC Converters 835-1118-ND
Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 300mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Powerex - 83J8906 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Powerex
83J8906
Dc-Dc Converter, Iso Pol, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Powerex 83J8906
DC-DC CONVERTER, ISO POL, 1 O/P, 4.5W, 300mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:4.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4.5W, 300mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:4.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VLA106-24154 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VLA106-24154
Power Supplies - Board Mount - DC DC Converters VLA106-24154
DC DC CONVERTER 15V 4W

DC DC CONVERTER 15V 4W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 835-1118-ND 83J8906 VLA106-24154
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4.5W, 300Ma, 15V; Power Supply Approvals Powerex Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers