DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.85V | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.6V | |
| DC DC Converter Output - Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.35V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.75V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.7V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.4V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.85V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.7V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4V 600mA 2V - 6V Input |
| << Prev | Next >> |