Nidec Copal (USA) Corporation Switches - Limit Switches CL-DB-1CB-A2T

Description
Win Source Part Number: 1376141-CL-DB-1CB-A2 T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DB Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DB-1 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: Gull Wing Electrical Life: 100,000 Cycles Operating Force: 35gf Operating Position: 0.120" (3.05mm) Pretravel: 0.012" (0.3mm) Overtravel: 0.029" (0.74mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376141-CL-DB-1CB-A2 T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DB Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DB-1 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: Gull Wing Electrical Life: 100,000 Cycles Operating Force: 35gf Operating Position: 0.120" (3.05mm) Pretravel: 0.012" (0.3mm) Overtravel: 0.029" (0.74mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376141-CL-DB-1CB-A2T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376141-CL-DB-1CB-A2T
Switches - Limit Switches 1376141-CL-DB-1CB-A2T
Win Source Part Number: 1376141-CL-DB-1CB-A2 T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DB Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DB-1 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: Gull Wing Electrical Life: 100,000 Cycles Operating Force: 35gf Operating Position: 0.120" (3.05mm) Pretravel: 0.012" (0.3mm) Overtravel: 0.029" (0.74mm)

Win Source Part Number: 1376141-CL-DB-1CB-A2T
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-DB
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: CL-DB-1
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 5 V
Actuator Type: Angled Toggle (Detector)
Termination Style: Gull Wing
Electrical Life: 100,000 Cycles
Operating Force: 35gf
Operating Position: 0.120" (3.05mm)
Pretravel: 0.012" (0.3mm)
Overtravel: 0.029" (0.74mm)

Buy Now Datasheet
Limit Switches - 563-1307-2-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
563-1307-2-ND
Limit Switches 563-1307-2-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Switches - Limit Switches CL-DB-1CB-A2T
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1376141-CL-DB-1CB-A2T 563-1307-2-ND CL-DB-1CB-A2T
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Connections Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 5850 - 6150 Degrees - S9200A-G163-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 5850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 201 - TQ 201-01-2458-7 -  - Schmersal Inc.
Specs
Connections Shielded cable
Operating Temp -40 to 80 C (-40 to 176 F)
Mechanical Life Minimum 1000000 (#)
View Details