MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
Switch SPDT (DB/DM) Chassis Mount
Limit Switches Limit Switch E6 ENCLOSURES(BZE6)
SWITCH SNAP ACTION SPDT 15A 125V
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC; Limit Switch Actuator:Pin Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:6.67N; Product Range:E6 Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | BZE6-2AN | 480-6970-ND | BZE6-2AN | BZE6-2AN | BZE6-2AN | 99F5762 |
| Product Name | MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 1NC 1NO SPDT Snap Action - Doublr Break, Shorting bar, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Pushbutton or Plunger | |||||
| Orientation | Side Mounted Actuator | |||||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA |