Switch SPDT Through Hole, Right Angle
Aratas D2F-01FL2-A Limit Switch
Aratas D2F-01FL2-A Limit Switch
SWITCH SNAP ACT SPDT 100MA 30V
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z4696-ND | 2543096 | D2F-01FL2-A |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Maximum Current Rating | 0.1000 amps | 0.1000 amps |