| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | SW981-ND | D2D-1002 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC (DB) | Single Pole, Single Throw (SPST); SPST-NC (DB) |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -25 to 85 C (-13 to 185 F) |