Aratas America LLC Limit Switches D2A-1120

Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW833-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW833-ND
Limit Switches SW833-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - D2A-1120
848582-D2A-1120
Snap Action, Limit Switches - D2A-1120 848582-D2A-1120
Manufacturer: Omron Win Source Part Number: 848582-D2A-1120 Series: D2A Features: Switch Package: Tray Family Name: D2A Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.7000 Other Part Number: Z2174-ND, D2A1120, B3FZ0020G, D2A-1120 BY OMZ, D2A1120BYOMZ, D2A11201, Z2174, SW833

Manufacturer: Omron
Win Source Part Number: 848582-D2A-1120
Series: D2A
Features: Switch
Package: Tray
Family Name: D2A
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.7000
Other Part Number: Z2174-ND, D2A1120, B3FZ0020G, D2A-1120 BY OMZ, D2A1120BYOMZ, D2A11201, Z2174, SW833

Buy Now Datasheet
Switches - Limit Switches D2A-1120
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW833-ND 848582-D2A-1120 D2A-1120
Product Name Limit Switches Snap Action, Limit Switches - D2A-1120 Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data