Aratas America LLC Limit Switches D2F-A

Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - Z4652-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z4652-ND
Limit Switches Z4652-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Limit Switches - 1376163-D2F-A - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376163-D2F-A
Switches - Limit Switches 1376163-D2F-A
Win Source Part Number: 1376163-D2F-A Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: D2F Package: Bulk Product Status: Active Features: Actuator Mounted Right Side Base Product Number: D2F Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 3A (AC), 2A (DC) Ingress Protection: IP40 Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Round (Pin Plunger) Termination Style: PC Pin Mechanical Life: 1,000,000 Cycles Electrical Life: 30,000 Cycles Operating Force: 150gf Release Force: 20gf Operating Position: 0.217" (5.5mm) Pretravel: 0.020" (0.5mm) Differential Travel: 0.005" (0.13mm) Overtravel: 0.010" (0.25mm)

Win Source Part Number: 1376163-D2F-A
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: D2F
Package: Bulk
Product Status: Active
Features: Actuator Mounted Right Side
Base Product Number: D2F
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 3A (AC), 2A (DC)
Ingress Protection: IP40
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Round (Pin Plunger)
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 30,000 Cycles
Operating Force: 150gf
Release Force: 20gf
Operating Position: 0.217" (5.5mm)
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.005" (0.13mm)
Overtravel: 0.010" (0.25mm)

Buy Now Datasheet
Switches - Limit Switches - D2F-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
D2F-A
Switches - Limit Switches D2F-A
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number Z4652-ND 1376163-D2F-A D2F-A
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 2 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-T02-STR-S200 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Connector M12, 4-pole
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 3450 - 3750 Degrees - S9200A-G163-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 3450 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details