Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1323777-D2FS-FL-N
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: PC Pin
Ingress Protection: IP40
Voltage Rating - DC: 6 V
Standard Package: 1,000
Mounting: Through Hole
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Lever, Straight
Electrical Life: 10,000 Cycles
Operating Force: 25gf
Mechanical Life: 100,000 Cycles
Release Force: 2.039gf
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.022" (0.55mm)
Operating Position: 0.328" (8.3mm)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Other Part Number: SW1982,D2FSFLN
Base Product Number: D2F
RoHS Status: RoHS Compliant
SWITCH SNAP ACT SPST-NO 100MA 6V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1323777-D2FS-FL-N | SW1982-ND | D2FS-FL-N |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | PC Pin |