Nidec Copal (USA) Corporation Switches - Limit Switches CL-DA-1BB4-A2T

Description
Win Source Part Number: 1376142-CL-DA-1BB4-A 2T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DA Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DA-1 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Overtravel Plunger Termination Style: Gull Wing Electrical Life: 50,000 Cycles Operating Force: 76gf Operating Position: 0.134" (3.4mm) Pretravel: 0.014" (0.35mm) Overtravel: 0.079" (2.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376142-CL-DA-1BB4-A 2T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DA Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DA-1 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Overtravel Plunger Termination Style: Gull Wing Electrical Life: 50,000 Cycles Operating Force: 76gf Operating Position: 0.134" (3.4mm) Pretravel: 0.014" (0.35mm) Overtravel: 0.079" (2.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376142-CL-DA-1BB4-A2T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376142-CL-DA-1BB4-A2T
Switches - Limit Switches 1376142-CL-DA-1BB4-A2T
Win Source Part Number: 1376142-CL-DA-1BB4-A 2T Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-DA Package: Tape & Reel (TR) Product Status: Active Base Product Number: CL-DA-1 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9055 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPST-NC Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Overtravel Plunger Termination Style: Gull Wing Electrical Life: 50,000 Cycles Operating Force: 76gf Operating Position: 0.134" (3.4mm) Pretravel: 0.014" (0.35mm) Overtravel: 0.079" (2.0mm)

Win Source Part Number: 1376142-CL-DA-1BB4-A2T
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-DA
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: CL-DA-1
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9055
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: SPST-NC
Switch Function: On-Mom
Voltage Rating - DC: 12 V
Actuator Type: Overtravel Plunger
Termination Style: Gull Wing
Electrical Life: 50,000 Cycles
Operating Force: 76gf
Operating Position: 0.134" (3.4mm)
Pretravel: 0.014" (0.35mm)
Overtravel: 0.079" (2.0mm)

Buy Now Datasheet
Limit Switches - 563-1305-1-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
563-1305-1-ND
Limit Switches 563-1305-1-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Limit Switches - 563-1305-2-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
563-1305-2-ND
Limit Switches 563-1305-2-ND
Switch SPST-NC Surface Mount, Right Angle

Switch SPST-NC Surface Mount, Right Angle

Buy Now Datasheet
Switches - Limit Switches - CL-DA-1BB4-A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
CL-DA-1BB4-A2T
Switches - Limit Switches CL-DA-1BB4-A2T
SWITCH DETECT SPST-NC 100MA 12V

SWITCH DETECT SPST-NC 100MA 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1376142-CL-DA-1BB4-A2T 563-1305-1-ND CL-DA-1BB4-A2T
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Connections Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 7650 - 7950 Degrees - S9200A-G163-26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details