Manufacturer: Omron
Win Source Part Number: 1166143-D2F-FL
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
SWITCH SNAP ACTION SPDT 1A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | SW153-ND | 1166143-D2F-FL | D2F-FL |
| Product Name | Limit Switches | Snap Action, Limit Switches - D2F-FL | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 0.5000 to 1 amps | 1 amps |