MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
Limit Switches SW 1NC 1NO SPDT Low Force Rod ACTR
Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 15A 125V
The BZV6 limit switch series from Honeywell is designed for use within a medium duty environment. The switches are offered with or without actuator seal boots. Both have a combination insulator/seal cemented inside the bottom enclosure. Lead washers are used to seal the mounting holes on side mount switches. Removal of the bottom enclosure exposes the terminals for easy wiring.
Zinc die-cast housing
Actuator Type = Coil Spring
Pole and Throw Configuration = SPDT
Normal State Configuration = NO/NC
IP Rating = IP66
Maximum Current = 15 A
Housing Material = Die Cast Zinc
Maximum AC Voltage = 600V
Maximum DC Voltage = 250V
Connection Type = 1/2 in NPT Conduit
Contact Type = Snap Action
Limit Switch Actuator:Rod Lever; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:1.95N; Product Range:BZ Series; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Limit Switches | Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
Product Number | BZV6-2RN62 | BZV6-2RN62 | 480-4795-ND | BZV6-2RN62 | 8087541 | 17C7202 |
Product Name | MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Low Force Rod Actuator, Low Force Rod, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Actuator Honeywell | |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
Orientation | Side Mounted Actuator | |||||
Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | |||||
Operating Temp | -32 to 71 C (-25.6 to 160 F) | -32 to 71 C (-25.6 to 160 F) |