Aratas America LLC Limit Switches D2F-L3

Description
Switch SPDT Through Hole
Request a Quote Datasheet
Description
Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW1093-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW1093-ND
Limit Switches SW1093-ND
Switch SPDT Through Hole

Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - D2F-L3
868009-D2F-L3
Snap Action, Limit Switches - D2F-L3 868009-D2F-L3
Manufacturer: Omron Win Source Part Number: 868009-D2F-L3 Series: D2F Operating Temperature Range: -25°C ~ 65°C Features: Switch SPDT Through Hole Package: Tray Mounting: Through Hole Family Name: D2F Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: D2D 5011C, D2FL3SIMROLLERLEVER, D2FL3, D2F-L3-ND, 2266-D2F-L3, SW1093

Manufacturer: Omron
Win Source Part Number: 868009-D2F-L3
Series: D2F
Operating Temperature Range: -25°C ~ 65°C
Features: Switch SPDT Through Hole
Package: Tray
Mounting: Through Hole
Family Name: D2F
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: D2D 5011C, D2FL3SIMROLLERLEVER, D2FL3, D2F-L3-ND, 2266-D2F-L3, SW1093

Buy Now Datasheet
Switches - Limit Switches - D2F-L3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
D2F-L3
Switches - Limit Switches D2F-L3
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW1093-ND 868009-D2F-L3 D2F-L3
Product Name Limit Switches Snap Action, Limit Switches - D2F-L3 Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 2 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 13950 - 14250 Degrees - S9200A-G163-47 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Pull-wire switches - TQ 201 - TQ 201-11-2458-5 -  - Schmersal Inc.
Specs
Connections Shielded cable
Operating Temp -40 to 80 C (-40 to 176 F)
Mechanical Life Minimum 1000000 (#)
View Details