Aratas America LLC Limit Switches D2F-01F

Description
Switch SPDT Through Hole
Request a Quote Datasheet
Description
Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW502-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW502-ND
Limit Switches SW502-ND
Switch SPDT Through Hole

Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - D2F-01F
1166139-D2F-01F
Snap Action, Limit Switches - D2F-01F 1166139-D2F-01F
Manufacturer: Omron Win Source Part Number: 1166139-D2F-01F Manufacturer Homepage: www.omron.com/index3 .html Alternative Parts (Cross-Reference): AH1480; MDB105C01C01B; MDB103E01C01A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control

Manufacturer: Omron
Win Source Part Number: 1166139-D2F-01F
Manufacturer Homepage: www.omron.com/index3.html
Alternative Parts (Cross-Reference): AH1480; MDB105C01C01B; MDB103E01C01A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control

Buy Now
Switches - Limit Switches - D2F-01F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
D2F-01F
Switches - Limit Switches D2F-01F
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW502-ND 1166139-D2F-01F D2F-01F
Product Name Limit Switches Snap Action, Limit Switches - D2F-01F Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-Z11-L500-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 4-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 10950 - 11250 Degrees - S9200A-G163-37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details