Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount, Right Angle
Win Source Part Number: 1376166-CL-DA-1CB4-A
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-DA
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: CL-DA-1
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 12 V
Actuator Type: Overtravel Plunger
Termination Style: Gull Wing
Electrical Life: 50,000 Cycles
Operating Force: 76gf
Operating Position: 0.134" (3.4mm)
Pretravel: 0.014" (0.35mm)
Overtravel: 0.079" (2.0mm)
SWITCH DETECT SPST-NO 100MA 12V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 563-1306-1-ND | 1376166-CL-DA-1CB4-A2T | CL-DA-1CB4-A2T |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | Gull Wing |