Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 5A 125V
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 539236 | 966-83139103-ND | 83139103 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Linear Actuator Types | Pushbutton or Plunger; Plunger | ||
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact | ||
| Connections | Wire Leads |