MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
Limit Switches 1NC 1NO DPDT SnapAct Top Roller Plunger
SWITCH SNAP ACTION SPDT 10A 120V
LIMIT SWITCH, SPDT, PLUNGER, 10A, 480VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:15.57N; Product Range:LS Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 5LS8 | 5LS8 | 480-6022-ND | 5LS8 | 5LS8 | 39B8465 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Top Roller Plunger, 1NC 1NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non Plug-in | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Spdt, Plunger, 10A, 480Vac; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | ||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 15 amps | 10 amps | 10 amps |