The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and lighter weight without sacrificing performance or electrical capacity. The miniature version housing is 7,92 mm [0.312 in] smaller in diameter and weighs 14,2 g [0.5 oz] less than the standard version.
Switch SPDT x 2 Panel Mount
SWITCH SNAP ACTION SPDTX2 4A 28V
Limit Switches ENCLOSED SW DPDT 4A Top Rotary Wire
Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
Product Number | 41EN1-6 | 480-6051-ND | 41EN1-6 | 41EN1-6 |
Product Name | Environmentally sealed limit switch with Leadwire termination, Rotary Linkage Lever actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS24420-1 | Limit Switches | Switches - Limit Switches | Limit Switches |
Switch Type | Electromechanical | Electromechanical | ||
Switch Configuration | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT x 2 | |
Operating Temp | -54 to 85 C (-65.2 to 185 F) | -54 to 85 C (-65.2 to 185 F) | -54 to 85 C (-65.2 to 185 F) | |
Maximum Current Rating | 4 amps | 4 amps | 4 amps | 4 amps |
Maximum DC Voltage Rating | 28 volts |