Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 966-83137003-ND | 83137003 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Actuator Type | Standard Roller | |
| Connections | Solder Terminal; Solder Lug | |
| Operating Temp | -20 to 125 C (-4 to 257 F) |