Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 966-83133115-ND | 83133115 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Connections | Solder Terminal; "Solder, Quick Connect - 0.110"" (2.8mm)" | |
| Operating Temp | -20 to 125 C (-4 to 257 F) |