SWITCH SNAP ACTION SPDT 5A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 1463-1001-ND | 83137052 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Actuator Type | Standard Roller | |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -20 to 125 C (-4 to 257 F) |