SWITCH LIMIT DPST 5A 240V
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | 608.1000.061 | 1920-608.1000.061-ND |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Actuator Type | Standard Roller |