Switch DPST-NO/NC Chassis Mount
LIMIT SW, SPST, ROLLER PLUNGER, 6A, 125V ROHS COMPLIANT: YES
LIMSW,30MM,ROLL PLNGR,1NO+1NC SN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 3473-3SE54130CD201EA2-ND | 89AH1886 | 3SE54130CD201EA2 |
| Product Name | Limit Switches | Limit Sw, Spst, Roller Plunger, 6A, 125V Rohs Compliant Siemens | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Connections | Integral Cable; Cable Leads |