LIMIT SWITCH, ROLLER LEVER, SPDT-1NO/1NC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:20A; Contact Voltage AC Max:480V; Operating Force Max:3lbf; Product Range:-; Contact Voltage DC Max:230VRoHS Compliant: Yes
Limit Switches SPDT 20A 240Vac Straight Lever
SWITCH SNAP ACTION SPDT 20A 120V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 480-4285-ND | 51ML1-E1 | 23F2209 | 51ML1-E1 | 51ML1-E1 |
| Product Name | Limit Switches | Limit Switches | Limit Switch, Roller Lever, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | ||||
| Connections | Screw Terminal; Screw Terminal | ||||
| Maximum Current Rating | 0.5000 to 20 amps | 20 amps | 20 amps | 20 amps |