LIMIT SW,METAL ROLLER CRANK,1NO+
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 3473-3SE52420HK21-ND | 3SE52420HK21 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |