SWITCH SNAP ACTION DPDT 10A 125V
Limit Switches Enclosed SW DPDT 10A
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 480-4288-ND | 51ML72 | 51ML72 | 51ML72 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Actuator Type | Standard Roller | |||
| Connections | Screw Terminal; Screw Terminal |