ELECTRO-MECHANICAL SAFETY SWITCH
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1882-6025109-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Actuator Type | Standard Roller |