MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
Switch; Limit; Side Rotary W/Yoke StyleLever; 1NC/1NC; Snap action; Maintained
LIMIT SWITCH, 480VAC, 550VDC, 10A; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:0.34N-m; Product Range:-; Contact Current DC Max:10A RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 10A 120V
Limit Switches .34 N m 3in lb max 1NC 1NO SPDT Snap
| Honeywell Sensing & IoT | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 6LS3 | 480-4308-ND | 70119061 | 23F2041 | 6LS3 | 6LS3 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with Yoke Style Lever, Steel Rollers, 1NC 1NO DPDT Snap Action, Maintained, Double Break, 0.5 in - 14NPT conduit, Compact/Non Plug-in | Limit Switches | Switch; Limit; Side Rotary W/Yoke StyleLever; 1NC/1NC; Snap action; Maintained | Limit Switch, 480Vac, 550Vdc, 10A; Limit Switch Actuator Honeywell | Switches - Limit Switches | Limit Switches |
| Contact Type | Mantained Contact | Mantained Contact | ||||
| Normal State | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | ||
| Actuator Type | Standard Roller | Standard Roller; Fork Roller | ||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) |