Microchip Technology, Inc. TVS Diodes 1N6109AUS

Description
18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
Request a Quote Datasheet
Description
18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1N6109AUS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N6109AUS-ND
TVS Diodes 1N6109AUS-ND
18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF

18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380629-1N6109AUS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380629-1N6109AUS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380629-1N6109AUS
Win Source Part Number: 1380629-1N6109AUS Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9.9V Voltage - Breakdown (Min): 12.35V Voltage - Clamping (Max) @ Ipp: 18.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.5A Mounting Type: Surface Mount Package / Case: SQ-MELF, B Supplier Device Package: B, SQ-MELF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: 1N6109 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380629-1N6109AUS
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9.9V
Voltage - Breakdown (Min): 12.35V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.5A
Mounting Type: Surface Mount
Package / Case: SQ-MELF, B
Supplier Device Package: B, SQ-MELF
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6109
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip - 33AJ0191 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip
33AJ0191
Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip 33AJ0191
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES

BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6109AUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6109AUS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6109AUS
TVS DIODE 9.9VWM 18.2VC SQ-MELF

TVS DIODE 9.9VWM 18.2VC SQ-MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1N6109AUS-ND 1380629-1N6109AUS 33AJ0191 1N6109AUS
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package MELF; SQ-MELF, B SQ-MELF, B MELF; B, SQ-MELF
Peak Pulse Power 500 watts 500 watts 500 watts
VC 18.2 volts 18.2 volts 18.2 volts
Unlock Full Specs
to access all available technical data