TVS DIODE 16CDIP Product overview: 1N6101 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6101 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 905743-1N6101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Through Hole 16-CDIP
Package: 16-CDIP (0.300", 7.62mm)
Package: Bulk
Mounting: Through Hole
Family Name: 1N6101
Categories: Circuit Protection
Case / Package: 16-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Clamp Ipp Tvs Diode Through Hole 16-CDIP
TVS DIODE 16CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N6101 | 905743-1N6101 | 1N6101-ND | 1N6101 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - 1N6101 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |