Manufacturer: Microchip Technology
Win Source Part Number: 905737-1N6058A
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13
Package: Bulk
Package: DO-13
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Circuit Protection
Case / Package: DO-13
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 53VWM 85VC DO13
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905737-1N6058A | 1N6058AMS-ND | 33AJ0124 | 1N6058A |
| Product Name | TVS - TVS - Diodes - 1N6058A | TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-13 | DO-202AA, DO-13, Axial | DO-13 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts |