22.3V Clamp 22.4A Ipp Tvs Diode Through Hole B, Axial
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6111AE3/TR-ND | 36AJ1975 |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | |
| Package | B, Axial | |
| Peak Pulse Power | 500 watts | |
| VC | 22.3 volts |