27.7V Clamp 18A Ipp Tvs Diode Through Hole Axial
Zener Diodes T MET BI 500W 20V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1N6113AS-ND | 1N6113A |
| Product Name | TVS Diodes | Zener Diodes |
| Configuration | Single | |
| Package | Axial | |
| Peak Pulse Power | 500 watts | |
| VC | 27.7 volts |