Microchip Technology, Inc. TVS Diodes 1N6072A

Description
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13
Request a Quote Datasheet
Description
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1N6072AMS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N6072AMS-ND
TVS Diodes 1N6072AMS-ND
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13

328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380626-1N6072A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380626-1N6072A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380626-1N6072A
Win Source Part Number: 1380626-1N6072A Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 185V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.6A Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: 1N6072 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380626-1N6072A
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 185V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.6A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6072
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Protection Diode - 144-1N6072A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1N6072A
TVS Protection Diode 144-1N6072A
TVS DIODE 185VWM 328VC DO13 Product overview: 1N6072A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6072A can be used for catalog matching and distributor lookup.

TVS DIODE 185VWM 328VC DO13 Product overview: 1N6072A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6072A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bi-Directional Tvs Do-13 Rohs Compliant Microchip - 33AJ0170 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Tvs Do-13 Rohs Compliant Microchip
33AJ0170
Bi-Directional Tvs Do-13 Rohs Compliant Microchip 33AJ0170
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES

BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6072A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6072A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6072A
TVS DIODE 185VWM 328VC DO13

TVS DIODE 185VWM 328VC DO13

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1N6072AMS-ND 1380626-1N6072A 144-1N6072A 33AJ0170 1N6072A
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Bi-Directional Tvs Do-13 Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-202AA, DO-13, Axial DO-13 Bulk DO-13
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 328 volts 328 volts 328 volts
Unlock Full Specs
to access all available technical data