TVS DIODE 15.2VWM 27.7V AXIAL
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6113E3-ND | 62AJ1601 | 1N6113E3 |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 27.7 volts | 27.7 volts |