Win Source Part Number: 1035324-JAN1N5662A
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500/500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 136V
Voltage - Breakdown (Min): 152V
Voltage - Clamping (Max) @ Ipp: 219V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.8A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JAN1N5662A
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
TVS DIODE 136VWM 219VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035324-JAN1N5662A | 150-JAN1N5662A-ND | JAN1N5662A | 33AJ6200 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 219 volts | 219 volts | 219 volts | |
| VBR | 152 volts | 152 volts | 152 volts |