Manufacturer: Microchip Technology
Win Source Part Number: 922266-JAN1N5639A
Series: Military, MIL-PRF-19500/500
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Package: Bulk
Package: DO-13
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Circuit Protection
Case / Package: DO-13 (DO-202AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15787, 1086-15787-MIL
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
TVS DIODE 15.3VWM 25.2VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 922266-JAN1N5639A | 1086-15787-ND | JAN1N5639A | 33AJ6168 |
| Product Name | TVS - TVS - Diodes - JAN1N5639A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 (DO-202AA) | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Configuration | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts |