Microchip Technology, Inc. Diodes, Rectifiers - Single - JAN1N5811 JAN1N5811

Description
Manufacturer: Microchip Technology Win Source Part Number: 922269-JAN1N5811 Series: Military, MIL-PRF-19500/477 Features: Diode Standard 150 V 6A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: B, Axial Mounting: Through Hole Family Name: 1N5811 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-2126, 1086-2126-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922269-JAN1N5811 Series: Military, MIL-PRF-19500/477 Features: Diode Standard 150 V 6A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: B, Axial Mounting: Through Hole Family Name: 1N5811 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-2126, 1086-2126-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N5811 - 922269-JAN1N5811 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N5811
922269-JAN1N5811
Diodes, Rectifiers - Single - JAN1N5811 922269-JAN1N5811
Manufacturer: Microchip Technology Win Source Part Number: 922269-JAN1N5811 Series: Military, MIL-PRF-19500/477 Features: Diode Standard 150 V 6A Through Hole Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: B, Axial Mounting: Through Hole Family Name: 1N5811 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-2126, 1086-2126-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922269-JAN1N5811
Series: Military, MIL-PRF-19500/477
Features: Diode Standard 150 V 6A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: B, Axial
Mounting: Through Hole
Family Name: 1N5811
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2126, 1086-2126-MIL

Buy Now Datasheet
Single Diodes - 1086-2126-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-2126-ND
Single Diodes 1086-2126-ND
Diode Standard 150V 6A Through Hole

Diode Standard 150V 6A Through Hole

Buy Now Datasheet
Single Diodes - JAN1N5811 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
JAN1N5811
Single Diodes JAN1N5811
DIODE GEN PURP 150V 6A AXIAL

DIODE GEN PURP 150V 6A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JAN1N5811 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JAN1N5811
Discrete Semiconductor Products - Diodes - Rectifiers JAN1N5811
DIODE GEN PURP 150V 6A AXIAL

DIODE GEN PURP 150V 6A AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number 922269-JAN1N5811 1086-2126-ND JAN1N5811 JAN1N5811
Product Name Diodes, Rectifiers - Single - JAN1N5811 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 150 V 6A Through Hole
Tj -65 to 175 C (-85 to 347 F)
Package B, Axial
VF 0.8750 volts 0.8750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222397 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers