Diode Standard 1000V 1A Through Hole
DIODE GEN PURP 1KV 1A AXIAL
DIODE GEN PURP 1KV 1A AXIAL
STD RECTIFIER A-BODY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2114-ND | JAN1N5622 | JAN1N5622 | 35AJ7013 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Std Rectifier A-Body Rohs Compliant Microchip |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts | 1.3 volts | ||
| Package | A, Axial |