DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
160
168
169
170
171
172
173
174
175
176
177
178
179
180
190
200
210
220
230
240
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 11V Clamp 258A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11V Clamp 258A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 11V Clamp 775A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 11V Clamp 775A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 22.6V Clamp 66A Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 322A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 26.5V Clamp 322A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 47.5V Clamp 181A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 47.5V Clamp 181A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 9V Clamp 315A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 9V Clamp 315A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 9V Clamp 945A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 9V Clamp 945A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| DIODE SCHOTTKY 100V 10A U3 | |
| Diode Schottky 100V 15A Surface Mount U3 | |
| DIODE SCHOTTKY 45V 3.6A U4 | |
| Diode Standard 1.1V 1.4A Surface Mount D-5B | |
| Diode Standard 1.1V 1.4A Through Hole | |
| Diode Standard 1000V 1.4A Surface Mount D-5B | |
| DIODE STANDARD 1000V 1A A SQMELF | |
| Diode Standard 1000V 1A Surface Mount D-5A | |
| Diode Standard 1000V 1A Through Hole | |
| Diode Standard 1100V 1.4A Surface Mount D-5B | |
| DIODE STANDARD 1100V 1A A SQMELF | |
| Diode Standard 1100V 1A Surface Mount D-5A | |
| Diode Standard 150V 300mA Surface Mount B, SQ-MELF | |
| Diode Standard 150V 300mA Surface Mount D-5B | |
| Diode Standard 150V 300mA Through Hole | |
| Diode Standard 200V 1.2A Surface Mount D-5A | |
| Diode Standard 200V 1.75A Surface Mount D-5B | |
| Diode Standard 220V 1.75A Surface Mount D-5B | |
| Diode Standard 220V 1.75A Through Hole | |
| Diode Standard 220V 2A Surface Mount D-5A | |
| Diode Standard 220V 2A Through Hole | |
| Diode Standard 400V 1.2A Surface Mount D-5A | |
| Diode Standard 440V 1.75A Surface Mount D-5B | |
| Diode Standard 440V 1.75A Through Hole | |
| Diode Standard 440V 2A Through Hole | |
| DIODE STANDARD 50V 300MA D5D | |
| Diode Standard 50V 300mA Surface Mount D-5B | |
| Diode Standard 50V 300mA Surface Mount D-5D | |
| Diode Standard 50V 300mA Through Hole | |
| Diode Standard 600V 1.2A Surface Mount D-5A | |
| Diode Standard 600V 1.75A Surface Mount D-5B | |
| Diode Standard 660V 1.2A Surface Mount D-5A | |
| DIODE STANDARD 660V 1.75A EMELF | |
| Diode Standard 660V 1.75A Surface Mount D-5B | |
| Diode Standard 660V 1.75A Through Hole | |
| Diode Standard 660V 2A Through Hole | |
| Diode Standard 75V 200mA Surface Mount D-5A | |
| DIODE STANDARD 75V 300MA D5D | |
| Diode Standard 75V 300mA Surface Mount D-5D | |
| Diode Standard 75V 300mA Surface Mount UB2 | |
| Diode Standard 75V 300mA Through Hole | |
| DIODE STANDARD 75V 300MA UB2 | |
| Diode Standard 800V 1A Surface Mount D-5A | |
| Diode Standard 800V 1A Through Hole A-PAK | |
| Diode Standard 880V 1A Surface Mount D-5A | |
| DIODE STANDARD 900V 1.4A EMELF | |
| Diode Standard 900V 1.4A Surface Mount D-5B | |
| Diode Standard 900V 1.4A Through Hole | |
| DIODE STANDARD 900V 1A A SQMELF | |
| Diode Standard 900V 1A Surface Mount D-5A | |
| Diode Standard 900V 1A Through Hole | |
| DIODE STANDARD 990V 1A A SQMELF | |
| Diode Standard 990V 1A Surface Mount D-5A | |
| DIODE STD 220V 1.75A B SQMELF | |
| DIODE STD 440V 1.2A A SQMELF | |
| DIODE STD 660V 1.2A A SQMELF | |
| DIODE STD 660V 1.75A B SQMELF | |
| DIODE STD 800V 1.5A A SQMELF | |
| DIODE STD 990V 1.4A B SQMELF | |
| DIODE ZENER 100V 500MW DO204AH | |
| DIODE ZENER 100V 500MW SQ-MELF | |
| DIODE ZENER 10V 500MW DO204AH | |
| DIODE ZENER 10V 500MW SQ-MELF | |
| DIODE ZENER 110V 500MW DO204AH | |
| DIODE ZENER 110V 500MW SQ-MELF | |
| DIODE ZENER 11V 500MW DO204AH | |
| DIODE ZENER 11V 500MW SQ-MELF | |
| DIODE ZENER 120V 500MW DO204AH | |
| DIODE ZENER 120V 500MW SQ-MELF | |
| DIODE ZENER 12V 500MW DO204AH | |
| DIODE ZENER 12V 500MW SQ-MELF | |
| DIODE ZENER 130V 500MW DO204AH | |
| DIODE ZENER 130V 500MW SQ-MELF | |
| DIODE ZENER 13V 500MW DO204AH | |
| DIODE ZENER 13V 500MW SQ-MELF | |
| DIODE ZENER 15V 500MW DO204AH | |
| DIODE ZENER 15V 500MW SQ-MELF | |
| DIODE ZENER 16V 500MW DO204AH | |
| DIODE ZENER 16V 500MW SQ-MELF | |
| DIODE ZENER 18V 500MW DO204AH | |
| DIODE ZENER 18V 500MW SQ-MELF | |
| DIODE ZENER 20V 500MW DO204AH | |
| DIODE ZENER 20V 500MW SQ-MELF | |
| DIODE ZENER 22V 500MW DO204AH | |
| DIODE ZENER 22V 500MW SQ-MELF | |
| DIODE ZENER 24V 500MW DO204AH | |
| DIODE ZENER 24V 500MW SQ-MELF | |
| DIODE ZENER 27V 500MW DO204AH | |
| DIODE ZENER 27V 500MW SQ-MELF | |
| DIODE ZENER 30V 500MW DO204AH | |
| DIODE ZENER 30V 500MW SQ-MELF | |
| DIODE ZENER 33V 500MW DO204AH | |
| DIODE ZENER 33V 500MW SQ-MELF | |
| DIODE ZENER 36V 500MW DO204AH | |
| DIODE ZENER 36V 500MW SQ-MELF | |
| DIODE ZENER 39V 500MW DO204AH | |
| DIODE ZENER 39V 500MW SQ-MELF | |
| DIODE ZENER 43V 500MW DO204AH | |
| DIODE ZENER 43V 500MW SQ-MELF | |
| DIODE ZENER 47V 500MW DO204AH | |
| DIODE ZENER 47V 500MW SQ-MELF | |
| DIODE ZENER 51V 500MW DO204AH | |
| DIODE ZENER 51V 500MW SQ-MELF | |
| DIODE ZENER 56V 500MW DO204AH | |
| DIODE ZENER 56V 500MW SQ-MELF | |
| DIODE ZENER 62V 500MW DO204AH | |
| DIODE ZENER 62V 500MW SQ-MELF | |
| DIODE ZENER 68V 500MW DO204AH | |
| DIODE ZENER 68V 500MW SQ-MELF | |
| DIODE ZENER 75V 500MW DO204AH | |
| DIODE ZENER 75V 500MW SQ-MELF | |
| DIODE ZENER 82V 500MW DO204AH | |
| DIODE ZENER 82V 500MW SQ-MELF | |
| DIODE ZENER 91V 500MW DO204AH | |
| DIODE ZENER 91V 500MW SQ-MELF | |
| TVS DIODE 12VWM 22.6VC B SQMELF | |
| TVS DIODE 12VWM 22.6VC D5C | |
| TVS DIODE 15VWM 26.5VC B SQMELF | |
| TVS DIODE 24VWM 41.4VC B SQMELF | |
| TVS DIODE 24VWM 41.4VC D5C | |
| TVS DIODE 30.5VWM 47.5VC SQMELF | |
| TVS DIODE 40.3VWM 63.5VC D5C | |
| TVS DIODE 51.6VWM 78.5VC D5C | |
| TVS DIODE 51.6VWM 78.5VC SQMELF | |
| TVS DIODE 5VWM 9V AXIAL | |
| TVS DIODE 5VWM 9VC B SQMELF | |
| TVS DIODE 5VWM 9VC D5C | |
| TVS DIODE 6VWM 11VC B SQMELF | |
| TVS DIODE 6VWM 11VC D5C | |
| Zener Diode 10V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 110V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 120V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 130V 500mW ±1% Through Hole B, Axial | |
| Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 36V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 1.5W ±5% Through Hole DO-41 | |
| Zener Diode 5.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 5.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 68V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode |
| << Prev | Next >> |