Diode Standard 600V 1A Through Hole
STD RECTIFIER A-BODY ROHS COMPLIANT: YES
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 1A AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2108-ND | 35AJ6998 | JAN1N5618 | JAN1N5618 |
| Product Name | Single Diodes | Std Rectifier A-Body Rohs Compliant Microchip | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| RoHS Compliant | RoHS | |||
| Package | A, Axial | |||
| VF | 1.3 volts | 1.3 volts |